Manufacturer: Texas Instruments
Win Source Part Number: 1028506-CD74HCT245M9
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
(PRICE/TC), TRANSCEIVER, OCTAL, 3-STATE, SOIC-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:CD74HCT245; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
IC BUS TRANSCEIVER 8BIT 20SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transmitters | RF Transceivers |
| Product Number | 1028506-CD74HCT245M96 | CD74HCT245M96 | 16815863 | 815-CD74HCT245M96 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT245M96 | Buffers, Drivers, Receivers, Transceivers | RF Transmitter | IC BUS TRANSCEIVER 8BIT 20SOIC |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; 20-SOIC (0.295, 7.50mm Width) |