Texas Instruments Drivers, Receivers, Transceivers SN75161BDW

Description
8/8 Transceiver Half IEEE 488 20-SOIC
Description
8/8 Transceiver Half IEEE 488 20-SOIC

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SN75161BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75161BDW
Drivers, Receivers, Transceivers SN75161BDW
8/8 Transceiver Half IEEE 488 20-SOIC

8/8 Transceiver Half IEEE 488 20-SOIC

Buy Now
RF Transmitter - 17091739 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17091739
RF Transmitter 17091739
TRANSCEIVER, NON INVERTING, SOIC-20; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:-; LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER, NON INVERTING, SOIC-20; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:-; LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transmitters
Product Number SN75161BDW 17091739
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data