Texas Instruments RF Transmitter SN65LVDM180DR

Description
DIFFERENTIAL DRIVER/RECEIVER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; LOGIC IC FAMILY:-; LOGIC IC BASE NUMBER:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFERENTIAL DRIVER/RECEIVER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; LOGIC IC FAMILY:-; LOGIC IC BASE NUMBER:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 17065776 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17065776
RF Transmitter 17065776
DIFFERENTIAL DRIVER/RECEIVER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; LOGIC IC FAMILY:-; LOGIC IC BASE NUMBER:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIFFERENTIAL DRIVER/RECEIVER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; LOGIC IC FAMILY:-; LOGIC IC BASE NUMBER:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drivers, Receivers, Transceivers - SN65LVDM180DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDM180DR
Drivers, Receivers, Transceivers SN65LVDM180DR
1/1 Transceiver Full LVDS 14-SOIC

1/1 Transceiver Full LVDS 14-SOIC

Buy Now

Technical Specifications

  Radwell International Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transceivers
Product Number 17065776 SN65LVDM180DR
Product Name RF Transmitter Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details