Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16245DGGR SN74AHCT16245DGGR

Description
Bus Transceiver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHCT16245DGGR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16245DGGR - 006581-SN74AHCT16245DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16245DGGR
006581-SN74AHCT16245DGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16245DGGR 006581-SN74AHCT16245DGGR
Manufacturer: Texas Instruments Win Source Part Number: 006581-SN74AHCT16245 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006581-SN74AHCT16245DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitter - 16976352 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16976352
RF Transmitter 16976352
IC, TRANCEIVER, NON-INVERTING, 3-STATE, 2 ELEMENTS, 8 BITS, 5.5V, 8MA, 48-TFSOP, 6.1MM WIDE. FREE 2 YEAR RADWELL WARRANTY

IC, TRANCEIVER, NON-INVERTING, 3-STATE, 2 ELEMENTS, 8 BITS, 5.5V, 8MA, 48-TFSOP, 6.1MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AHCT16245DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AHCT16245DGGR
Buffers, Drivers, Receivers, Transceivers SN74AHCT16245DGGR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transmitters RF Transceivers
Product Number SN74AHCT16245DGGR 006581-SN74AHCT16245DGGR 16976352 SN74AHCT16245DGGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16245DGGR RF Transmitter Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IB - 921981-ISL81486IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details