Texas Instruments RF Transmitter MAX232ECPW

Description
RS-232 TRANSCEIVER, 5V, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RS-232 TRANSCEIVER, 5V, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 17222443 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17222443
RF Transmitter 17222443
RS-232 TRANSCEIVER, 5V, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS-232 TRANSCEIVER, 5V, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drivers, Receivers, Transceivers - MAX232ECPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX232ECPW
Drivers, Receivers, Transceivers MAX232ECPW
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now

Technical Specifications

  Radwell International Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transceivers
Product Number 17222443 MAX232ECPW
Product Name RF Transmitter Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details