Texas Instruments Electronic Wholesale - TLK1501IRCPG4 TLK1501IRCPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1269651-TLK1501IRCPG 4 Packaging: Tray Mounting Style: SMD Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: TLK1501 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1269651-TLK1501IRCPG 4 Packaging: Tray Mounting Style: SMD Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: TLK1501 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TLK1501IRCPG4 - 1269651-TLK1501IRCPG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLK1501IRCPG4
1269651-TLK1501IRCPG4
Electronic Wholesale - TLK1501IRCPG4 1269651-TLK1501IRCPG4
Manufacturer: Texas Instruments Win Source Part Number: 1269651-TLK1501IRCPG 4 Packaging: Tray Mounting Style: SMD Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: TLK1501 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Texas Instruments
Win Source Part Number: 1269651-TLK1501IRCPG4
Packaging: Tray
Mounting Style: SMD
Number of Inputs: 16/1
Output Type: CML
Data Rate: 1.5Gbps
Function: Serializer/Deserializer
Input Type: LVTTL
Number of Outputs: 1/16
Categories: Integrated Circuits
Supplier Device Package: 64-HVQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: TLK1501
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
RF Transmitter - 16850069 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16850069
RF Transmitter 16850069
0.6 TO 1.5 GBPS TRANSCEIVER, 1501; LOGIC FAMILY / BASE NUMBER:-; NO. OF OUTPUTS:5OUTPUTS; LOGIC CASE STYLE:VQFP; NO. OF PINS:64PINS; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:2.7V; LOGIC IC FAMILY:-; LOGIC IC BASE NUMBER:-; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

0.6 TO 1.5 GBPS TRANSCEIVER, 1501; LOGIC FAMILY / BASE NUMBER:-; NO. OF OUTPUTS:5OUTPUTS; LOGIC CASE STYLE:VQFP; NO. OF PINS:64PINS; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:2.7V; LOGIC IC FAMILY:-; LOGIC IC BASE NUMBER:-; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transceivers RF Transmitters
Product Number 1269651-TLK1501IRCPG4 16850069
Product Name Electronic Wholesale - TLK1501IRCPG4 RF Transmitter
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details