Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162245GR SN74ALVTH162245GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099429-SN74ALVTH162 245GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099429-SN74ALVTH162 245GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162245GR - 1099429-SN74ALVTH162245GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162245GR
1099429-SN74ALVTH162245GR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162245GR 1099429-SN74ALVTH162245GR
Manufacturer: Texas Instruments Win Source Part Number: 1099429-SN74ALVTH162 245GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099429-SN74ALVTH162245GR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162245GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVTH162245GR
Buffers, Drivers, Receivers, Transceivers SN74ALVTH162245GR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now
RF Transmitter - 16897669 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16897669
RF Transmitter 16897669
NON INVERTING TRANSCEIVER, TSSOP-48, FULL REEL; LOGIC FAMILY / BASE NUMBER:74ALVT16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON INVERTING TRANSCEIVER, TSSOP-48, FULL REEL; LOGIC FAMILY / BASE NUMBER:74ALVT16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number 1099429-SN74ALVTH162245GR SN74ALVTH162245GR 16897669
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162245GR Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details