Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245APW SN74LV245APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255231-SN74LV245APW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74LV245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255231-SN74LV245APW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74LV245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245APW - 1255231-SN74LV245APW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245APW
1255231-SN74LV245APW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245APW 1255231-SN74LV245APW
Manufacturer: Texas Instruments Win Source Part Number: 1255231-SN74LV245APW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74LV245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255231-SN74LV245APW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LV245APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LV245APW
Buffers, Drivers, Receivers, Transceivers SN74LV245APW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now
RF Transmitter - 39495617 - Radwell International
Willingboro, NJ, United States
RF Transmitter
39495617
RF Transmitter 39495617
IC, TRANSCEIVER, OCTAL 3-STATE, SMD; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74LV; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, TRANSCEIVER, OCTAL 3-STATE, SMD; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74LV; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC TXRX NON-INVERT 5.5V 20TSSOP - 815-SN74LV245APW - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 5.5V 20TSSOP
815-SN74LV245APW
IC TXRX NON-INVERT 5.5V 20TSSOP 815-SN74LV245APW
IC TXRX NON-INVERT 5.5V 20TSSOP

IC TXRX NON-INVERT 5.5V 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transmitters RF Transceivers
Product Number 1255231-SN74LV245APW SN74LV245APW 39495617 815-SN74LV245APW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245APW Buffers, Drivers, Receivers, Transceivers RF Transmitter IC TXRX NON-INVERT 5.5V 20TSSOP
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details