Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVT245BDW

Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74LVT245BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVT245BDW
Buffers, Drivers, Receivers, Transceivers SN74LVT245BDW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now
RF Transmitter - 16982201 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16982201
RF Transmitter 16982201
LOGIC, BUS TRANSCVR OCTAL, 20SOIC; LOGIC FAMILY / BASE NUMBER:74LVT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVT;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, BUS TRANSCVR OCTAL, 20SOIC; LOGIC FAMILY / BASE NUMBER:74LVT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVT;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transmitters
Product Number SN74LVT245BDW 16982201
Product Name Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details