Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT243M CD74HCT243M

Description
Manufacturer: Texas Instruments Win Source Part Number: 111213-CD74HCT243M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 111213-CD74HCT243M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT243M - 111213-CD74HCT243M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT243M
111213-CD74HCT243M
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT243M 111213-CD74HCT243M
Manufacturer: Texas Instruments Win Source Part Number: 111213-CD74HCT243M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111213-CD74HCT243M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitter - 16986788 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16986788
RF Transmitter 16986788
DISCONTINUED BY MANUFACTURER, LOGIC, BUS TRANSCVR TRI-ST QD, 14SOIC; LOGIC FAMILY/BASE NUMBER: 74HCT243; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14, SUPPLY VOLTAGE MIN:4.5V, MAX:5.5V; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LOGIC, BUS TRANSCVR TRI-ST QD, 14SOIC; LOGIC FAMILY/BASE NUMBER: 74HCT243; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14, SUPPLY VOLTAGE MIN:4.5V, MAX:5.5V; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CD74HCT243M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74HCT243M
Buffers, Drivers, Receivers, Transceivers CD74HCT243M
Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 14-SOIC

Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transmitters RF Transceivers
Product Number 111213-CD74HCT243M 16986788 CD74HCT243M
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT243M RF Transmitter Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details