Manufacturer: Texas Instruments
Win Source Part Number: 006633-SN74ALVCH1624
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Bus Transceiver, ALVC/VCX/A Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
(PRICE/TC), IC, TRANSCEIVER, 16BIT BUS, SMD; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74ALVC16245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transmitters |
| Product Number | 006633-SN74ALVCH16245DGGR | SN74ALVCH16245DGGR | SN74ALVCH16245DGGR | 17116230 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16245DGGR | Buffers, Drivers, Receivers, Transceivers | RF Transmitter | |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |