Texas Instruments Drivers, Receivers, Transceivers SN75185N

Description
3/5 Transceiver RS232 20-PDIP
Description
3/5 Transceiver RS232 20-PDIP

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SN75185N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75185N
Drivers, Receivers, Transceivers SN75185N
3/5 Transceiver RS232 20-PDIP

3/5 Transceiver RS232 20-PDIP

Buy Now
RF Transmitter - 16830966 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16830966
RF Transmitter 16830966
RS-232 TRANSCEIVER, 5.5V, DIP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS-232 TRANSCEIVER, 5.5V, DIP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transmitters
Product Number SN75185N 16830966
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data