Texas Instruments Drivers, Receivers, Transceivers MAX3222CPW

Description
2/2 Transceiver Full RS232 20-TSSOP
Description
2/2 Transceiver Full RS232 20-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - MAX3222CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3222CPW
Drivers, Receivers, Transceivers MAX3222CPW
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now
RF Transmitter - 16623920 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16623920
RF Transmitter 16623920
LINE DRIVER, 3-5.5V, SMD, TSSOP20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINE DRIVER, 3-5.5V, SMD, TSSOP20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transmitters
Product Number MAX3222CPW 16623920
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details