Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLK110PT TLK110PT

Description
Manufacturer: Texas Instruments Win Source Part Number: 845234-TLK110PT Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full MII, RMII 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: TLK110 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30163, 296-30163-2, 296-30163-2-ND, -296-30163-ND, -296-30163
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845234-TLK110PT Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full MII, RMII 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: TLK110 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30163, 296-30163-2, 296-30163-2-ND, -296-30163-ND, -296-30163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLK110PT - 845234-TLK110PT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK110PT
845234-TLK110PT
Interface - Interface - Drivers, Receivers, Transceivers - TLK110PT 845234-TLK110PT
Manufacturer: Texas Instruments Win Source Part Number: 845234-TLK110PT Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full MII, RMII 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: TLK110 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30163, 296-30163-2, 296-30163-2-ND, -296-30163-ND, -296-30163

Manufacturer: Texas Instruments
Win Source Part Number: 845234-TLK110PT
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full MII, RMII 48-LQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TLK110
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30163, 296-30163-2, 296-30163-2-ND, -296-30163-ND, -296-30163

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK110PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK110PT
Drivers, Receivers, Transceivers TLK110PT
1/1 Transceiver Full MII, RMII 48-LQFP (7x7)

1/1 Transceiver Full MII, RMII 48-LQFP (7x7)

Buy Now
RF Transmitter - 36934301 - Radwell International
Willingboro, NJ, United States
RF Transmitter
36934301
RF Transmitter 36934301
DISCONTINUED BY MANUFACTURER, ETHERNET TRANSCEIVER, 1-TRNSVR, LQFP-48. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ETHERNET TRANSCEIVER, 1-TRNSVR, LQFP-48. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number 845234-TLK110PT TLK110PT 36934301
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK110PT Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; Surface Mount Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIB - 920253-HIN213EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details