Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWR SN74LVCC3245APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007264-SN74LVCC3245A PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 3V to 5.5V Family Name: SN74LVCC3245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVCC3245APGG; HD74LVCC3245ATELL ; HD74LVCC3245ATEL; 74LVCC3245APGG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007264-SN74LVCC3245A PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 3V to 5.5V Family Name: SN74LVCC3245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVCC3245APGG; HD74LVCC3245ATELL ; HD74LVCC3245ATEL; 74LVCC3245APGG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWR - 007264-SN74LVCC3245APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWR
007264-SN74LVCC3245APWR
Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWR 007264-SN74LVCC3245APWR
Manufacturer: Texas Instruments Win Source Part Number: 007264-SN74LVCC3245A PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 3V to 5.5V Family Name: SN74LVCC3245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVCC3245APGG; HD74LVCC3245ATELL ; HD74LVCC3245ATEL; 74LVCC3245APGG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007264-SN74LVCC3245APWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V to 3.6V
Voltage - VCCB: 3V to 5.5V
Family Name: SN74LVCC3245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Alternative Parts (Cross-Reference): 74LVCC3245APGG; HD74LVCC3245ATELL ; HD74LVCC3245ATEL; 74LVCC3245APGG8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Transmitter - 17099320 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17099320
RF Transmitter 17099320
(PRICE/TC), BUS TRANSCEIVER, 8BIT, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:9.4NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), BUS TRANSCEIVER, 8BIT, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:9.4NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transceivers RF Transmitters
Product Number 007264-SN74LVCC3245APWR 17099320
Product Name Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWR RF Transmitter
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details