Texas Instruments RF Transmitter SN75C188D

Description
QUAD LINE DRIVER, 75C188, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
QUAD LINE DRIVER, 75C188, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 16649552 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16649552
RF Transmitter 16649552
QUAD LINE DRIVER, 75C188, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD LINE DRIVER, 75C188, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transmitters
Product Number 16649552
Product Name RF Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Wireless Universal Transmitter - RF I/O SW868 - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details
RF Transmitters - U2741B-NFBY-ND - DigiKey
Microchip Technology, Inc.
Specs
Applications General Purpose
Package Type Surface Mount; "16-LSSOP (0.154"", 3.90mm Width)"
RF Modulation Amplitude Shift Key; Frequency Shift Key
View Details
3 suppliers