Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT245TSOC CY74FCT245TSOC

Description
Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY74FCT245TSOC - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT245TSOC - 131678-CY74FCT245TSOC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT245TSOC
131678-CY74FCT245TSOC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT245TSOC 131678-CY74FCT245TSOC
Manufacturer: Texas Instruments Win Source Part Number: 131678-CY74FCT245TSO C Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131678-CY74FCT245TSOC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transmitter - 16991723 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16991723
RF Transmitter 16991723
INTEGRATED CIRCUIT, NON-INVERTING, 1 ELEMENT, 8 BIT, 3-STATE, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY

INTEGRATED CIRCUIT, NON-INVERTING, 1 ELEMENT, 8 BIT, 3-STATE, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CY74FCT245TSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT245TSOC
Buffers, Drivers, Receivers, Transceivers CY74FCT245TSOC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transmitters RF Transceivers
Product Number CY74FCT245TSOC 131678-CY74FCT245TSOC 16991723 CY74FCT245TSOC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT245TSOC RF Transmitter Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details