Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245DBR SN74ACT245DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 132963-SN74ACT245DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 132963-SN74ACT245DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245DBR - 132963-SN74ACT245DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245DBR
132963-SN74ACT245DBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245DBR 132963-SN74ACT245DBR
Manufacturer: Texas Instruments Win Source Part Number: 132963-SN74ACT245DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132963-SN74ACT245DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ACT245DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ACT245DBR
Buffers, Drivers, Receivers, Transceivers SN74ACT245DBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
RF Transmitter - 16676922 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16676922
RF Transmitter 16676922
(PRICE/TC), TRANSCEIVER, OCTAL, 3-STATE, SSOP-20; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ACT; LOGIC IC ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TRANSCEIVER, OCTAL, 3-STATE, SSOP-20; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ACT; LOGIC IC ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number 132963-SN74ACT245DBR SN74ACT245DBR 16676922
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245DBR Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details