Texas Instruments Drivers, Receivers, Transceivers SN75LBC175D

Description
0/4 Receiver RS422, RS423, RS485 16-SOIC
Description
0/4 Receiver RS422, RS423, RS485 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SN75LBC175D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75LBC175D
Drivers, Receivers, Transceivers SN75LBC175D
0/4 Receiver RS422, RS423, RS485 16-SOIC

0/4 Receiver RS422, RS423, RS485 16-SOIC

Buy Now
RF Transmitter - 16905640 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16905640
RF Transmitter 16905640
LINE RECEIVER, RS422/RS423/RS485, SOIC16; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; IC INTERFACE TYPE:RS422, RS423, RS485; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINE RECEIVER, RS422/RS423/RS485, SOIC16; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; IC INTERFACE TYPE:RS422, RS423, RS485; NO. OF RECEIVERS:4RECEIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Receivers RF Transmitters
Product Number SN75LBC175D 16905640
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band Low-Band NB-IoT / CAT-M Transmit Module - QM55011 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate MCM
Features RoHS
View Details
16-bit registered transceiver; 3-state - 74ALVCH16952DGGS - Nexperia B.V.
Specs
Package Type SOT364-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 MHz
View Details
2 suppliers
Wireless Universal Transmitter - RF 96 ST SW915 Vcc extern - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details