Texas Instruments RF Transmitter UA9638CD

Description
IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 88004235 - Radwell International
Willingboro, NJ, United States
RF Transmitter
88004235
RF Transmitter 88004235
IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transmitters
Product Number 88004235
Product Name RF Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V Octal transceiver with direction pin; inverting; 3-state - 74LVT640PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details