Texas Instruments Drivers, Receivers, Transceivers TUSB1106PWR

Description
1/1 Transceiver Half USB 2.0 16-TSSOP
Description
1/1 Transceiver Half USB 2.0 16-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TUSB1106PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TUSB1106PWR
Drivers, Receivers, Transceivers TUSB1106PWR
1/1 Transceiver Half USB 2.0 16-TSSOP

1/1 Transceiver Half USB 2.0 16-TSSOP

Buy Now
RF Transmitter - 17106765 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17106765
RF Transmitter 17106765
(PRICE/TC), USB TRANSCEIVER, 12MBPS, TSSOP-16; USB IC TYPE:UNIVERSAL TRANSCEIVER; USB STANDARD:USB 2.0; SUPPLY VOLTAGE MIN:4V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:TSSOP; NO. OF PINS:16PINS; DATA RATE:12MBPS; NO. OF PORTS:1 PORT; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), USB TRANSCEIVER, 12MBPS, TSSOP-16; USB IC TYPE:UNIVERSAL TRANSCEIVER; USB STANDARD:USB 2.0; SUPPLY VOLTAGE MIN:4V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:TSSOP; NO. OF PINS:16PINS; DATA RATE:12MBPS; NO. OF PORTS:1 PORT; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transmitters
Product Number TUSB1106PWR 17106765
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details