Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AD SN75C189AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100992-SN75C189AD Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 970mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100992-SN75C189AD Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 970mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AD - 1100992-SN75C189AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AD
1100992-SN75C189AD
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AD 1100992-SN75C189AD
Manufacturer: Texas Instruments Win Source Part Number: 1100992-SN75C189AD Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 970mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100992-SN75C189AD
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 970mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C189AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75C189AD
Drivers, Receivers, Transceivers SN75C189AD
0/4 Receiver RS232 14-SOIC

0/4 Receiver RS232 14-SOIC

Buy Now
RF Transmitter - 16744408 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16744408
RF Transmitter 16744408
LINE RECEIVER, RS232, SOIC-14; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS232; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINE RECEIVER, RS232, SOIC-14; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS232; NO. OF RECEIVERS:4RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Receivers RF Transmitters
Product Number 1100992-SN75C189AD SN75C189AD 16744408
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AD Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details