IC TRANSCEIVER FULL 1/1 8SOIC
1/1 Transceiver Full RS422, RS485 8-SOIC
DIFF LINE DRIVER/RECEIVER, 65LBC179; DEVICE TYPE:DIFFERENTIAL LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transmitters |
| Product Number | 815-SN65LBC179AD | SN65LBC179AD | 16653498 |
| Product Name | IC TRANSCEIVER FULL 1/1 8SOIC | Drivers, Receivers, Transceivers | RF Transmitter |
| Package Type | Surface Mount; 8-SOIC (0.154, 3.90mm Width) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 C (-40.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Data Rate | 30000 kbps | 30000 kbps |