Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
0/4 Receiver LVDS 16-SOIC
DIFFERENTIAL LINE RECEIVER, SOIC-16; DEVICE TYPE:LVDS DIFFERENTIAL LINE RECEIVER; PEAK-TO-PEAK JITTER MAX:1NS; SUPPLY CURRENT MAX:11MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:4.5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Transmitters |
| Product Number | DS90C032BTM | DS90C032BTM | 47448953 |
| Product Name | Drivers, Receivers, Transceivers | RF Transmitter | |
| Package Type | Surface Mount | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |