Manufacturer: Texas Instruments
Win Source Part Number: 014844-DS90LV032ATMX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Family Name: DS90LV032A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): BU90LV048-E2; FIN3386MTD; V386GLFTR; PI90LV032ALE;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Malaysia , Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
(PRICE/TC), LVDS LINE RECEIVER, 400MBPS, SOIC-16; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; PEAK-TO-PEAK JITTER MAX:-; SUPPLY CURRENT MAX:15MA; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:85¦C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
0/4 Receiver LVDS 16-SOIC
IC RECEIVER 0/4 16SOIC
| Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transmitters | RF Receivers | RF Receivers |
| Product Number | 014844-DS90LV032ATMX/NOPB | 49040393 | DS90LV032ATMX/NOPB | 815-DS90LV032ATMX/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMX/NOPB | RF Transmitter | Drivers, Receivers, Transceivers | IC RECEIVER 0/4 16SOIC |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; 16-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts |