Manufacturer: Texas Instruments
Win Source Part Number: 1256246-SN75ALS176BD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
Family Part Number: SN75ALS176B
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDSO8
1/1 Transceiver Half RS422, RS485 8-SOIC
IC DIFF BUS TRANSCEIVER 8-SOIC
DIFFERENTIAL BUS TRANSCEIVER, SMD; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:-; LOGIC IC BASE NUMBER:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers | RF Transmitters |
| Product Number | 1256246-SN75ALS176BD | SN75ALS176BD | SN75ALS176BD | 815-SN75ALS176BD | 17156020 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS176BD | Drivers, Receivers, Transceivers | IC DIFF BUS TRANSCEIVER 8-SOIC | RF Transmitter | |
| Package Type | Surface Mount | Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 C (32.0 F) | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts | ||
| Features | RoHS | RoHS | RoHS |