Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DR SN75LBC182DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 131065-SN75LBC182DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131065-SN75LBC182DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DR - 131065-SN75LBC182DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DR
131065-SN75LBC182DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DR 131065-SN75LBC182DR
Manufacturer: Texas Instruments Win Source Part Number: 131065-SN75LBC182DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 131065-SN75LBC182DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC182DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75LBC182DR
Drivers, Receivers, Transceivers SN75LBC182DR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now
RF Transmitter - 87985324 - Radwell International
Willingboro, NJ, United States
RF Transmitter
87985324
RF Transmitter 87985324
RS422/RS485 TRANSCEIVER IC; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVER/RECEIVERS:1/1 ; NO. OF PINS:8; OPERATING TEMPERATURE RANGE:0Ï¿½C TO +70Ï¿½C; PACKAGE/CASE:8-SOIC; PEAK REFLOW COMPATIBLE (260 C):YES ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS422/RS485 TRANSCEIVER IC; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVER/RECEIVERS:1/1; NO. OF PINS:8; OPERATING TEMPERATURE RANGE:0Ï¿½C TO +70Ï¿½C; PACKAGE/CASE:8-SOIC; PEAK REFLOW COMPATIBLE (260 C):YES ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number 131065-SN75LBC182DR SN75LBC182DR 87985324
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DR Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details