Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS245DWR SN74LS245DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030196-SN74LS245DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030196-SN74LS245DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS245DWR - 030196-SN74LS245DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS245DWR
030196-SN74LS245DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS245DWR 030196-SN74LS245DWR
Manufacturer: Texas Instruments Win Source Part Number: 030196-SN74LS245DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030196-SN74LS245DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Transmitter - 16717672 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16717672
RF Transmitter 16717672
NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LS245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LS245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LS245DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS245DWR
Buffers, Drivers, Receivers, Transceivers SN74LS245DWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transmitters RF Transceivers
Product Number 030196-SN74LS245DWR 16717672 SN74LS245DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS245DWR RF Transmitter Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details