Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT646M CD74ACT646M

Description
Manufacturer: Texas Instruments Win Source Part Number: 131763-CD74ACT646M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131763-CD74ACT646M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT646M - 131763-CD74ACT646M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT646M
131763-CD74ACT646M
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT646M 131763-CD74ACT646M
Manufacturer: Texas Instruments Win Source Part Number: 131763-CD74ACT646M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131763-CD74ACT646M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74ACT646M - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, ACT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, ACT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
RF Transmitter - 16880900 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16880900
RF Transmitter 16880900
IC, NON INVERTING TRANSCEIVER, SOIC-24; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:24; OPERATING TEMPERATURE RANGE:-55Ï¿½C TO +125Ï¿½C; FAMILY TYPE:ACT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, NON INVERTING TRANSCEIVER, SOIC-24; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:24; OPERATING TEMPERATURE RANGE:-55Ï¿½C TO +125Ï¿½C; FAMILY TYPE:ACT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CD74ACT646M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74ACT646M
Buffers, Drivers, Receivers, Transceivers CD74ACT646M
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transmitters RF Transceivers
Product Number 131763-CD74ACT646M CD74ACT646M 16880900 CD74ACT646M
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT646M RF Transmitter Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details