Texas Instruments RF Transmitter SN74ABT126D

Description
IC, SM, LOGIC, 74ABT, BUS BUFFER; LOGIC FAMILY / BASE NUMBER:74ABT126; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ABT; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, SM, LOGIC, 74ABT, BUS BUFFER; LOGIC FAMILY / BASE NUMBER:74ABT126; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ABT; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 17120794 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17120794
RF Transmitter 17120794
IC, SM, LOGIC, 74ABT, BUS BUFFER; LOGIC FAMILY / BASE NUMBER:74ABT126; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ABT; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, SM, LOGIC, 74ABT, BUS BUFFER; LOGIC FAMILY / BASE NUMBER:74ABT126; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ABT; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transmitters
Product Number 17120794
Product Name RF Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
WDT-5E AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details