Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADW SN74LV245ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255229-SN74LV245ADW Series: 74LV Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HD74LV245ARP; HD74LV245ARPEL; 74LVX245M_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255229-SN74LV245ADW Series: 74LV Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HD74LV245ARP; HD74LV245ARPEL; 74LVX245M_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADW - 1255229-SN74LV245ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADW
1255229-SN74LV245ADW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADW 1255229-SN74LV245ADW
Manufacturer: Texas Instruments Win Source Part Number: 1255229-SN74LV245ADW Series: 74LV Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HD74LV245ARP; HD74LV245ARPEL; 74LVX245M_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255229-SN74LV245ADW
Series: 74LV
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): HD74LV245ARP; HD74LV245ARPEL; 74LVX245M_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 125 - 815-SN74LV245ADW - Utmel Electronic Limited
Hong Kong, China
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 125
815-SN74LV245ADW
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 125 815-SN74LV245ADW
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 125

Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 125

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LV245ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LV245ADW
Buffers, Drivers, Receivers, Transceivers SN74LV245ADW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now
RF Transmitter - 39495613 - Radwell International
Willingboro, NJ, United States
RF Transmitter
39495613
RF Transmitter 39495613
BUS TRANSCEIVER, 3 STATE O/P, SOIC-20; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74LV; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BUS TRANSCEIVER, 3 STATE O/P, SOIC-20; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74LV; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transmitters
Product Number 1255229-SN74LV245ADW 815-SN74LV245ADW SN74LV245ADW 39495613
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADW Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 125 Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.295, 7.50mm Width) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details