Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
LVDS DIFFERENTIAL LINE RECEIVER, SOIC-16; DEVICE TYPE:LVDS DIFFERENTIAL LINE RECEIVER; PEAK-TO-PEAK JITTER MAX:1.5NS; SUPPLY CURRENT MAX:15MA; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:85°C; SUPPLY VOLTAGE MIN:3V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Transmitters | RF Receivers |
| Product Number | DS90LV048ATM | 47444166 | DS90LV048ATM |
| Product Name | RF Transmitter | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |