Texas Instruments High-Performance Analog RF Transmitter SN74S140N

Description
IC, BUFFER/DRIVER/RECEIV ER; LOGIC FAMILY / BASE NUMBER:74S140; LOGIC TYPE:NAND LINE DRIVER; OUTPUT CURRENT:60MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, BUFFER/DRIVER/RECEIV ER; LOGIC FAMILY / BASE NUMBER:74S140; LOGIC TYPE:NAND LINE DRIVER; OUTPUT CURRENT:60MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 16964712 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16964712
RF Transmitter 16964712
IC, BUFFER/DRIVER/RECEIV ER; LOGIC FAMILY / BASE NUMBER:74S140; LOGIC TYPE:NAND LINE DRIVER; OUTPUT CURRENT:60MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, BUFFER/DRIVER/RECEIVER; LOGIC FAMILY / BASE NUMBER:74S140; LOGIC TYPE:NAND LINE DRIVER; OUTPUT CURRENT:60MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transmitters
Product Number 16964712
Product Name RF Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245AD,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
WDT-5E AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details