Texas Instruments Drivers, Receivers, Transceivers SN75LVDS82DGG

Description
0/5 Receiver LVDS 56-TSSOP
Description
0/5 Receiver LVDS 56-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SN75LVDS82DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75LVDS82DGG
Drivers, Receivers, Transceivers SN75LVDS82DGG
0/5 Receiver LVDS 56-TSSOP

0/5 Receiver LVDS 56-TSSOP

Buy Now
RF Transmitter - 16665804 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16665804
RF Transmitter 16665804
IC, FLATLINK(TM) RCVR 56-TSSOP; CARRIER FREQUENCY:-; TRANSMISSION RANGE:-; DIRECTIVITY:-; SUPPLY VOLTAGE MAX:3.6V; SUPPLY VOLTAGE MIN:3V; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; SUPPLY CURRENT:-; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, FLATLINK(TM) RCVR 56-TSSOP; CARRIER FREQUENCY:-; TRANSMISSION RANGE:-; DIRECTIVITY:-; SUPPLY VOLTAGE MAX:3.6V; SUPPLY VOLTAGE MIN:3V; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; SUPPLY CURRENT:-; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Receivers RF Transmitters
Product Number SN75LVDS82DGG 16665804
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data