Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC245AN

Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet
Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC245AN - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20

Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC245AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC245AN
Buffers, Drivers, Receivers, Transceivers SN74LVC245AN
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
RF Transmitter - 16940510 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16940510
RF Transmitter 16940510
LOGIC, BUS TRANSCVR OCTAL, 20DIP; LOGIC FAMILY / BASE NUMBER:74LVC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVC; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, BUS TRANSCVR OCTAL, 20DIP; LOGIC FAMILY / BASE NUMBER:74LVC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVC; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number SN74LVC245AN SN74LVC245AN 16940510
Product Name Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details