Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543ADBR SN74LVC543ADBR

Description
Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC543ADBR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543ADBR - 126065-SN74LVC543ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543ADBR
126065-SN74LVC543ADBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543ADBR 126065-SN74LVC543ADBR
Manufacturer: Texas Instruments Win Source Part Number: 126065-SN74LVC543ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126065-SN74LVC543ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC543ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC543ADBR
Buffers, Drivers, Receivers, Transceivers SN74LVC543ADBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now
RF Transmitter - 17121552 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17121552
RF Transmitter 17121552
IC, REGISTERED TRANSCEIVER, SSOP-24; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:1.65V TO 3.6V; LOGIC CASE STYLE:SSOP; NO. OF PINS:24; OPERATING TEMPERATURE RANGE:-40Ï¿½C TO +85Ï¿½C; FAMILY TYPE:LVC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, REGISTERED TRANSCEIVER, SSOP-24; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:1.65V TO 3.6V; LOGIC CASE STYLE:SSOP; NO. OF PINS:24; OPERATING TEMPERATURE RANGE:-40Ï¿½C TO +85Ï¿½C; FAMILY TYPE:LVC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transmitters
Product Number SN74LVC543ADBR 126065-SN74LVC543ADBR SN74LVC543ADBR 17121552
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543ADBR Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details