Texas Instruments RF Transmitter SN75ALS174AN

Description
RS422/RS485 LINE DRIVER, 5.25V DIP16; DEVICE TYPE:LINE DRIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RS422/RS485 LINE DRIVER, 5.25V DIP16; DEVICE TYPE:LINE DRIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 16666983 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16666983
RF Transmitter 16666983
RS422/RS485 LINE DRIVER, 5.25V DIP16; DEVICE TYPE:LINE DRIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS422/RS485 LINE DRIVER, 5.25V DIP16; DEVICE TYPE:LINE DRIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transmitters
Product Number 16666983
Product Name RF Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
WDT-5E AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09A-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 902 to 928 MHz
View Details