Manufacturer: Texas Instruments
Win Source Part Number: 139172-SN74LVT16245A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
16-BIT BUFFER LOGIC 3-STATE, SSOP-48; LOGIC FAMILY / BASE NUMBER:74LVT16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transmitters |
| Product Number | 139172-SN74LVT16245ADL | SN74LVT16245ADL | 31539934 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16245ADL | Buffers, Drivers, Receivers, Transceivers | RF Transmitter |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-BSSOP (0.295\", 7.50mm Width) |