Texas Instruments High-Performance Analog RF Transmitter SN74LVCC4245APW

Description
IC, 74LVCC, TRANSCEIVER, TSSOP24; NO. OF INPUTS:8; OUTPUT CURRENT:24MA; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 74LVCC, TRANSCEIVER, TSSOP24; NO. OF INPUTS:8; OUTPUT CURRENT:24MA; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 17072517 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17072517
RF Transmitter 17072517
IC, 74LVCC, TRANSCEIVER, TSSOP24; NO. OF INPUTS:8; OUTPUT CURRENT:24MA; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 74LVCC, TRANSCEIVER, TSSOP24; NO. OF INPUTS:8; OUTPUT CURRENT:24MA; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transmitters
Product Number 17072517
Product Name RF Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

16-bit registered transceiver; 3-state - 74ALVCH16952DGG,11 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09A - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 902 to 928 MHz
View Details