Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT245BPW SN74LVT245BPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255905-SN74LVT245BP W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking Family Part Number: 74LVT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255905-SN74LVT245BP W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking Family Part Number: 74LVT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT245BPW - 1255905-SN74LVT245BPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT245BPW
1255905-SN74LVT245BPW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT245BPW 1255905-SN74LVT245BPW
Manufacturer: Texas Instruments Win Source Part Number: 1255905-SN74LVT245BP W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking Family Part Number: 74LVT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255905-SN74LVT245BPW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Family Part Number: 74LVT245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LVT245BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVT245BPW
Buffers, Drivers, Receivers, Transceivers SN74LVT245BPW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now
RF Transmitter - 16640575 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16640575
RF Transmitter 16640575
IC, BUS TRANSCEIVER, SMD, TSSOP20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, BUS TRANSCEIVER, SMD, TSSOP20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 - 815-SN74LVT245BPW - Utmel Electronic Limited
Hong Kong, China
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
815-SN74LVT245BPW
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 815-SN74LVT245BPW
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transmitters RF Transceivers
Product Number 1255905-SN74LVT245BPW SN74LVT245BPW 16640575 815-SN74LVT245BPW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT245BPW Buffers, Drivers, Receivers, Transceivers RF Transmitter 3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details