Texas Instruments Electronic Wholesale - SN74HCT245PW SN74HCT245PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254761-SN74HCT245PW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 74HCT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254761-SN74HCT245PW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 74HCT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74HCT245PW - 1254761-SN74HCT245PW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74HCT245PW
1254761-SN74HCT245PW
Electronic Wholesale - SN74HCT245PW 1254761-SN74HCT245PW
Manufacturer: Texas Instruments Win Source Part Number: 1254761-SN74HCT245PW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 74HCT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254761-SN74HCT245PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74HCT245PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HCT245PW
Buffers, Drivers, Receivers, Transceivers SN74HCT245PW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now
RF Transmitter - 16756592 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16756592
RF Transmitter 16756592
TRANSCEIVER, OCTAL, SMD, TSSOP20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74HCT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74HCT;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER, OCTAL, SMD, TSSOP20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74HCT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74HCT;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number 1254761-SN74HCT245PW SN74HCT245PW 16756592
Product Name Electronic Wholesale - SN74HCT245PW Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details