Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBR SN74LVC4245ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030389-SN74LVC4245AD BR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVC4245APYG; 74LVC4245APY; 74LVC4245APY8; Introduction Date: August 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Imaging, Video & Vision, Sensing & Instrumentation, Medical, Test & Measurement, Wireless
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030389-SN74LVC4245AD BR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVC4245APYG; 74LVC4245APY; 74LVC4245APY8; Introduction Date: August 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Imaging, Video & Vision, Sensing & Instrumentation, Medical, Test & Measurement, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBR - 030389-SN74LVC4245ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBR
030389-SN74LVC4245ADBR
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBR 030389-SN74LVC4245ADBR
Manufacturer: Texas Instruments Win Source Part Number: 030389-SN74LVC4245AD BR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVC4245APYG; 74LVC4245APY; 74LVC4245APY8; Introduction Date: August 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Imaging, Video & Vision, Sensing & Instrumentation, Medical, Test & Measurement, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 030389-SN74LVC4245ADBR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V to 5.5V
Voltage - VCCB: 2.7V to 3.6V
Family Name: SN74LVC4245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Alternative Parts (Cross-Reference): 74LVC4245APYG; 74LVC4245APY; 74LVC4245APY8;
Introduction Date: August 20, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Imaging, Video & Vision, Sensing & Instrumentation, Medical, Test & Measurement, Wireless

Buy Now Datasheet
RF Transmitter - 17168797 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17168797
RF Transmitter 17168797
IC, BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, GREEN, PLASTIC, SSOP-24. FREE 2 YEAR RADWELL WARRANTY

IC, BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, GREEN, PLASTIC, SSOP-24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transceivers RF Transmitters
Product Number 030389-SN74LVC4245ADBR 17168797
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBR RF Transmitter
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details