Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN55HVD251DRJR SN55HVD251DRJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252560-SN55HVD251DR JR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-WDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: SN55HVD251 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (4x4) Alternative Parts (Cross-Reference): PCA82C250T/N,118; PCA82C250TD; PCA82C250T; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252560-SN55HVD251DR JR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-WDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: SN55HVD251 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (4x4) Alternative Parts (Cross-Reference): PCA82C250T/N,118; PCA82C250TD; PCA82C250T; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN55HVD251DRJR - 1252560-SN55HVD251DRJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN55HVD251DRJR
1252560-SN55HVD251DRJR
Interface - Interface - Drivers, Receivers, Transceivers - SN55HVD251DRJR 1252560-SN55HVD251DRJR
Manufacturer: Texas Instruments Win Source Part Number: 1252560-SN55HVD251DR JR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-WDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: SN55HVD251 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (4x4) Alternative Parts (Cross-Reference): PCA82C250T/N,118; PCA82C250TD; PCA82C250T; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252560-SN55HVD251DRJR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Package: 8-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: SN55HVD251
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (4x4)
Alternative Parts (Cross-Reference): PCA82C250T/N,118; PCA82C250TD; PCA82C250T;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN55HVD251DRJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN55HVD251DRJR
Drivers, Receivers, Transceivers SN55HVD251DRJR
1/1 Transceiver Full CANbus 8-SON (4x4)

1/1 Transceiver Full CANbus 8-SON (4x4)

Buy Now
RF Transmitter - 48854308 - Radwell International
Willingboro, NJ, United States
RF Transmitter
48854308
RF Transmitter 48854308
(PRICE/TC), CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SON-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SON; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55°C; ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SON-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SON; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55°C; ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number 1252560-SN55HVD251DRJR SN55HVD251DRJR 48854308
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN55HVD251DRJR Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; SMD Surface Mount; 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details