Texas Instruments Buffers, Drivers, Receivers, Transceivers CD74AC245M

Description
Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74AC245M - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CD74AC245M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74AC245M
Buffers, Drivers, Receivers, Transceivers CD74AC245M
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now
RF Transmitter - 16696488 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16696488
RF Transmitter 16696488
IC, 74AC CMOS, SMD, 74AC245, SOIC20; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74AC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 74AC CMOS, SMD, 74AC245, SOIC20; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74AC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transceivers RF Transmitters
Product Number CD74AC245M CD74AC245M 16696488
Product Name Buffers, Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details