Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245N SN74AS245N

Description
Manufacturer: Texas Instruments Win Source Part Number: 029858-SN74AS245N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS245N; SN74AS245NE4; SN74AS245N; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029858-SN74AS245N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS245N; SN74AS245NE4; SN74AS245N; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245N - 029858-SN74AS245N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245N
029858-SN74AS245N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245N 029858-SN74AS245N
Manufacturer: Texas Instruments Win Source Part Number: 029858-SN74AS245N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS245N; SN74AS245NE4; SN74AS245N; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029858-SN74AS245N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74AS245N; SN74AS245NE4; SN74AS245N;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transmitter - 17075378 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17075378
RF Transmitter 17075378
TRANSCEIVER, NON INVERTING BUS DIP-20, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER, NON INVERTING BUS DIP-20, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AS245N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AS245N
Buffers, Drivers, Receivers, Transceivers SN74AS245N
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transmitters RF Transceivers
Product Number 029858-SN74AS245N 17075378 SN74AS245N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245N RF Transmitter Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details