ValueTronics International, Inc. RF Amplifier 3100LA

Description
The 3100LA is a 150 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Input: Type N Power Output Meter Drive Source Requirements: 1 milliwatt of output into 50 ohms Gain Variation: ± 1.5dB Frequency Coverage: 250 kHz to 150 MHz Gain: 55 dB Linear Power Output: 100W Input/Output Impedance: 50 ohms Connector: Output: Type N The 3100LA is a class A power amplifier. The 3100LA is designed for RFI/EMI applications as well as general laboratory purposes. The 3100LA delivers low distortion amplification over the entire useful frequency range.
Description
The 3100LA is a 150 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Input: Type N Power Output Meter Drive Source Requirements: 1 milliwatt of output into 50 ohms Gain Variation: ± 1.5dB Frequency Coverage: 250 kHz to 150 MHz Gain: 55 dB Linear Power Output: 100W Input/Output Impedance: 50 ohms Connector: Output: Type N The 3100LA is a class A power amplifier. The 3100LA is designed for RFI/EMI applications as well as general laboratory purposes. The 3100LA delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 3100LA
The 3100LA is a 150 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Input: Type N Power Output Meter Drive Source Requirements: 1 milliwatt of output into 50 ohms Gain Variation: ± 1.5dB Frequency Coverage: 250 kHz to 150 MHz Gain: 55 dB Linear Power Output: 100W Input/Output Impedance: 50 ohms Connector: Output: Type N The 3100LA is a class A power amplifier. The 3100LA is designed for RFI/EMI applications as well as general laboratory purposes. The 3100LA delivers low distortion amplification over the entire useful frequency range.

The 3100LA is a 150 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Input: Type N
  • Power Output Meter
  • Drive Source Requirements: 1 milliwatt of output into 50 ohms
  • Gain Variation: ± 1.5dB
  • Frequency Coverage: 250 kHz to 150 MHz
  • Gain: 55 dB
  • Linear Power Output: 100W
  • Input/Output Impedance: 50 ohms
  • Connector:
  • Output: Type N

The 3100LA is a class A power amplifier. The 3100LA is designed for RFI/EMI applications as well as general laboratory purposes. The 3100LA delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 3100LA
Product Name RF Amplifier
Frequency Range 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
RF Amplifiers - 863-1073-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Connectorized SMA, High Power Amplifier, 500 MHz to 1000 MHz, 50Ω - ZHL-1000-3W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 500 to 1000 MHz
View Details