ValueTronics International, Inc. Preamplifier 85905A

Description
The 85905A is a 1 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 45 to 1000 MHz Gain: 20 dB ±1.0 dB Noise Figure: 7 dB maximum at midband The Agilent 85905A is a 75 ohm preamplifier used with the Agilent 8591C cable TV analyzer. This preamplifier, which boosts the signal level, is powered by the analyzer and is stored in the front cover. The frequency range is from 45 to 1000 MHz with a gain of 20 db plus or minus 1.0 dB.
Datasheet
Description
The 85905A is a 1 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 45 to 1000 MHz Gain: 20 dB ±1.0 dB Noise Figure: 7 dB maximum at midband The Agilent 85905A is a 75 ohm preamplifier used with the Agilent 8591C cable TV analyzer. This preamplifier, which boosts the signal level, is powered by the analyzer and is stored in the front cover. The frequency range is from 45 to 1000 MHz with a gain of 20 db plus or minus 1.0 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 85905A
The 85905A is a 1 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 45 to 1000 MHz Gain: 20 dB ±1.0 dB Noise Figure: 7 dB maximum at midband The Agilent 85905A is a 75 ohm preamplifier used with the Agilent 8591C cable TV analyzer. This preamplifier, which boosts the signal level, is powered by the analyzer and is stored in the front cover. The frequency range is from 45 to 1000 MHz with a gain of 20 db plus or minus 1.0 dB.

The 85905A is a 1 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency Range: 45 to 1000 MHz
  • Gain: 20 dB ±1.0 dB
  • Noise Figure: 7 dB maximum at midband

The Agilent 85905A is a 75 ohm preamplifier used with the Agilent 8591C cable TV analyzer. This preamplifier, which boosts the signal level, is powered by the analyzer and is stored in the front cover. The frequency range is from 45 to 1000 MHz with a gain of 20 db plus or minus 1.0 dB.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 85905A
Product Name Preamplifier
Frequency Range 1.00E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
RF Amplifiers - 2312-QPA0001TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details