Nf Corporation Preamplifier LI-76

Description
The LI-76 is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Maximum output voltage: ± 2V (10k ohm load) Power requirements: Provided by the Lock-in amplifier, PS-70A or a built-in battery(S-006P) Dimensions: (mm) 45(W) X 40(H) X 105(D) The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals.
Description
The LI-76 is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Maximum output voltage: ± 2V (10k ohm load) Power requirements: Provided by the Lock-in amplifier, PS-70A or a built-in battery(S-006P) Dimensions: (mm) 45(W) X 40(H) X 105(D) The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier LI-76
The LI-76 is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Maximum output voltage: ± 2V (10k ohm load) Power requirements: Provided by the Lock-in amplifier, PS-70A or a built-in battery(S-006P) Dimensions: (mm) 45(W) X 40(H) X 105(D) The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals.

The LI-76 is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Maximum output voltage: ± 2V (10k ohm load)
  • Power requirements: Provided by the Lock-in amplifier, PS-70A or a built-in battery(S-006P)
  • Dimensions: (mm) 45(W) X 40(H) X 105(D)

The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number LI-76
Product Name Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF/IF and RFID - RF Amplifiers - 960496-BGA8V1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3400 to 3800 MHz
Noise Figure 1.2 to 5.3 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details