ValueTronics International, Inc. Amplifier 8404A

Description
The 8404A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The HP 8504 Leveling Amplifier is used the HP 432A Power Meter to level HP 8620 and HP 8690 Sweeper plug ins.
Description
The 8404A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The HP 8504 Leveling Amplifier is used the HP 432A Power Meter to level HP 8620 and HP 8690 Sweeper plug ins.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 8404A
The 8404A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The HP 8504 Leveling Amplifier is used the HP 432A Power Meter to level HP 8620 and HP 8690 Sweeper plug ins.

The 8404A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

The HP 8504 Leveling Amplifier is used the HP 432A Power Meter to level HP 8620 and HP 8690 Sweeper plug ins.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8404A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA0861ARS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers
DC - 6000 MHz Cascadable Gain Block - AG604-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 3.5 :1
View Details