ValueTronics International, Inc. Preamplifier 10855A

Description
The 10855A is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Compatible for use with the Agilent 5334A/5335A and 5328B Electronic Counters. The ±1.5 dB flat resonse reduces distortion in non-sinusoidal waveforms. Provides a minimum of 22 dB gain from 2 MHz to 1300 MHz to enhance measurements of very low-level signals
Description
The 10855A is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Compatible for use with the Agilent 5334A/5335A and 5328B Electronic Counters. The ±1.5 dB flat resonse reduces distortion in non-sinusoidal waveforms. Provides a minimum of 22 dB gain from 2 MHz to 1300 MHz to enhance measurements of very low-level signals

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 10855A
The 10855A is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Compatible for use with the Agilent 5334A/5335A and 5328B Electronic Counters. The ±1.5 dB flat resonse reduces distortion in non-sinusoidal waveforms. Provides a minimum of 22 dB gain from 2 MHz to 1300 MHz to enhance measurements of very low-level signals

The 10855A is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Compatible for use with the Agilent 5334A/5335A and 5328B Electronic Counters.
  • The ±1.5 dB flat resonse reduces distortion in non-sinusoidal waveforms.
  • Provides a minimum of 22 dB gain from 2 MHz to 1300 MHz to enhance measurements of very low-level signals
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 10855A
Product Name Preamplifier
Frequency Range 1.30E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-6000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details